100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Resistor Networks & Arrays 8Term 100ohms 5% CONCAVE
Win Source Part Number: 965890-CRA06P083100R
Category: Resistors>Resistor Networks, Arrays
Series: CRA06
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 741X083101JP; CRA04S083100RJTD; CRA04P083100RJTD; MNR14E0APJ101; CRA06E083100RJTA; EXB-N8V101JXCRA06P08
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA6P8100TR,CRA6P810
Product Status: Obsolete
RES ARRAY 4 RES 100 OHM 1206 Product overview: CRA06P083100RJTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06P083100RJTA can be used for catalog matching and distributor lookup.
RES ARRAY 4 RES 100 OHM 1206
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | CRA6P8100TR-ND | CRA06P083100RJTA | 965890-CRA06P083100RJTA | 50-CRA06P083100RJTA | CRA06P083100RJTA |
| Product Name | Resistor Networks, Arrays | Resistor Networks & Arrays 8Term 100ohms 5% CONCAVE | Resistors - Resistor Networks, Arrays | 100 OHM Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206 (3216 Metric), Concave, Long Side Terminals | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |