Vishay Intertechnology, Inc. Arrays",RES ARRAY 100 OHM 4 RES 1206 CRA06P083100RFTA

Description
Arrays",RES ARRAY 100ohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 100ohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 100 OHM 4 RES 1206
CRA06P083100RFTA
Arrays",RES ARRAY 100 OHM 4 RES 1206 CRA06P083100RFTA
Arrays",RES ARRAY 100ohm 4 RES 1206

Arrays",RES ARRAY 100ohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06P083100RFTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P083100RFTA-ND
Resistor Networks, Arrays CRA06P083100RFTA-ND
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P083100RFTA CRA06P083100RFTA-ND
Product Name Arrays",RES ARRAY 100 OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms 100 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details