Vishay Intertechnology, Inc. RES ARRAY 100K OHM 8TRM 4RES SMD CRA06P083100KJTA

Description
RES ARRAY 100Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 100Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 100K OHM 8TRM 4RES SMD - CRA06P083100KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 100K OHM 8TRM 4RES SMD
CRA06P083100KJTA
RES ARRAY 100K OHM 8TRM 4RES SMD CRA06P083100KJTA
RES ARRAY 100Kohm 8TRM 4RES SMD

RES ARRAY 100Kohm 8TRM 4RES SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1115808-CRA06P083100KJTA
Resistors - Resistor Networks, Arrays 1115808-CRA06P083100KJTA
Win Source Part Number: 1115808-CRA06P083100 KJTA Category: Resistors>Resistor Networks, Arrays Series: CRA06 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA6P8100KDKR,CRA6P8 100KTR,CRA6P8100KCT Product Status: Obsolete

Win Source Part Number: 1115808-CRA06P083100KJTA
Category: Resistors>Resistor Networks, Arrays
Series: CRA06
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA6P8100KDKR,CRA6P8100KTR,CRA6P8100KCT
Product Status: Obsolete

Buy Now Datasheet
RES ARRAY 4 RES 100K OHM 1206 Product overview: CRA06P083100KJTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06P083100KJTA can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100K OHM 1206 Product overview: CRA06P083100KJTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06P083100KJTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CRA6P8100KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P8100KTR-ND
Resistor Networks, Arrays CRA6P8100KTR-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CRA06P083100KJTA - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CRA06P083100KJTA
Resistor Networks, Arrays CRA06P083100KJTA
RES ARRAY 4 RES 100K OHM 1206

RES ARRAY 4 RES 100K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CRA06P083100KJTA 1115808-CRA06P083100KJTA 50-CRA06P083100KJTA CRA6P8100KTR-ND CRA06P083100KJTA
Product Name RES ARRAY 100K OHM 8TRM 4RES SMD Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details