Vishay Intertechnology, Inc. Thick Film Resistor ArraySeries:CRA06P; Resistance:0ohm; Resistance Tolerance:+/- 5%; Power Rating... CRA06P0803000ZRT1

Description
Thick Film Resistor ArraySeries:CRA06P; Resistance:0ohm; Resistance Tolerance:+/- 5%; Power Rating...
Request a Quote
Description
Thick Film Resistor ArraySeries:CRA06P; Resistance:0ohm; Resistance Tolerance:+/- 5%; Power Rating...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor ArraySeries:CRA06P; Resistance:0ohm; Resistance Tolerance:+/- 5%; Power Rating... - CRA06P0803000ZRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor ArraySeries:CRA06P; Resistance:0ohm; Resistance Tolerance:+/- 5%; Power Rating...
CRA06P0803000ZRT1
Thick Film Resistor ArraySeries:CRA06P; Resistance:0ohm; Resistance Tolerance:+/- 5%; Power Rating... CRA06P0803000ZRT1
Thick Film Resistor ArraySeries:CRA06P; Resistance:0ohm; Resistance Tolerance:+/- 5%; Power Rating...

Thick Film Resistor ArraySeries:CRA06P; Resistance:0ohm; Resistance Tolerance:+/- 5%; Power Rating...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06P0803000ZRT1
Product Name Thick Film Resistor ArraySeries:CRA06P; Resistance:0ohm; Resistance Tolerance:+/- 5%; Power Rating...
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details