Vishay Intertechnology, Inc. RES ARRAY 8.2K OHM 4 TRM 2RES SM CRA06P0438K20JTA

Description
RES ARRAY 8.2Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 8.2Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 8.2K OHM 4 TRM 2RES SM - CRA06P0438K20JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 8.2K OHM 4 TRM 2RES SM
CRA06P0438K20JTA
RES ARRAY 8.2K OHM 4 TRM 2RES SM CRA06P0438K20JTA
RES ARRAY 8.2Kohm 4 TRM 2RES SM

RES ARRAY 8.2Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06P0438K20JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P0438K20JTA-ND
Resistor Networks, Arrays CRA06P0438K20JTA-ND
8.2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

8.2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P0438K20JTA CRA06P0438K20JTA-ND
Product Name RES ARRAY 8.2K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 8200 ohms 8200 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers