Vishay Intertechnology, Inc. RES ARRAY 820K OHM 4 TRM 2RES SM CRA06P043820KJTA

Description
RES ARRAY 820Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 820Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 820K OHM 4 TRM 2RES SM - CRA06P043820KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 820K OHM 4 TRM 2RES SM
CRA06P043820KJTA
RES ARRAY 820K OHM 4 TRM 2RES SM CRA06P043820KJTA
RES ARRAY 820Kohm 4 TRM 2RES SM

RES ARRAY 820Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06P043820KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P043820KJTA-ND
Resistor Networks, Arrays CRA06P043820KJTA-ND
820k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

820k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P043820KJTA CRA06P043820KJTA-ND
Product Name RES ARRAY 820K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 820000 ohms 820000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details