RES ARRAY 750Kohm 4 TRM 2RES SM
750k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06P043750KJTA | CRA06P043750KJTA-ND |
| Product Name | RES ARRAY 750K OHM 4 TRM 2RES SM | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Resistance Range | 750000 ohms | 750000 ohms |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0606, Concave |