Vishay Intertechnology, Inc. RES ARRAY 6.2K OHM 4 TRM 2RES SM CRA06P0436K20JTA

Description
RES ARRAY 6.2Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 6.2Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 6.2K OHM 4 TRM 2RES SM - CRA06P0436K20JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 6.2K OHM 4 TRM 2RES SM
CRA06P0436K20JTA
RES ARRAY 6.2K OHM 4 TRM 2RES SM CRA06P0436K20JTA
RES ARRAY 6.2Kohm 4 TRM 2RES SM

RES ARRAY 6.2Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06P0436K20JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P0436K20JTA-ND
Resistor Networks, Arrays CRA06P0436K20JTA-ND
6.2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

6.2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P0436K20JTA CRA06P0436K20JTA-ND
Product Name RES ARRAY 6.2K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 6200 ohms 6200 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers