Vishay Intertechnology, Inc. RES ARRAY 620K OHM 4 TRM 2RES SM CRA06P043620KJTA

Description
RES ARRAY 620Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 620Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 620K OHM 4 TRM 2RES SM - CRA06P043620KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 620K OHM 4 TRM 2RES SM
CRA06P043620KJTA
RES ARRAY 620K OHM 4 TRM 2RES SM CRA06P043620KJTA
RES ARRAY 620Kohm 4 TRM 2RES SM

RES ARRAY 620Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06P043620KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P043620KJTA-ND
Resistor Networks, Arrays CRA06P043620KJTA-ND
620k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

620k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P043620KJTA CRA06P043620KJTA-ND
Product Name RES ARRAY 620K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 620000 ohms 620000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers