Vishay Intertechnology, Inc. RES ARRAY 5.6K OHM 4 TRM 2RES SM CRA06P0435K60JTA

Description
RES ARRAY 5.6Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 5.6Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 5.6K OHM 4 TRM 2RES SM - CRA06P0435K60JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 5.6K OHM 4 TRM 2RES SM
CRA06P0435K60JTA
RES ARRAY 5.6K OHM 4 TRM 2RES SM CRA06P0435K60JTA
RES ARRAY 5.6Kohm 4 TRM 2RES SM

RES ARRAY 5.6Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06P0435K60JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P0435K60JTA-ND
Resistor Networks, Arrays CRA06P0435K60JTA-ND
5.6k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

5.6k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P0435K60JTA CRA06P0435K60JTA-ND
Product Name RES ARRAY 5.6K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 5600 ohms 5600 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details