Vishay Intertechnology, Inc. RES ARRAY 560K OHM 4 TRM 2RES SM CRA06P043560KJTA

Description
RES ARRAY 560Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 560Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 560K OHM 4 TRM 2RES SM - CRA06P043560KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 560K OHM 4 TRM 2RES SM
CRA06P043560KJTA
RES ARRAY 560K OHM 4 TRM 2RES SM CRA06P043560KJTA
RES ARRAY 560Kohm 4 TRM 2RES SM

RES ARRAY 560Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06P043560KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P043560KJTA-ND
Resistor Networks, Arrays CRA06P043560KJTA-ND
560k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

560k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P043560KJTA CRA06P043560KJTA-ND
Product Name RES ARRAY 560K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 560000 ohms 560000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers