Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06P043510RJTA

Description
510 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet
Description
510 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06P043510RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P043510RJTA-ND
Resistor Networks, Arrays CRA06P043510RJTA-ND
510 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

510 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet
RES ARRAY 510 OHM 4 TRM 2RES SMD - CRA06P043510RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 510 OHM 4 TRM 2RES SMD
CRA06P043510RJTA
RES ARRAY 510 OHM 4 TRM 2RES SMD CRA06P043510RJTA
RES ARRAY 510ohm 4 TRM 2RES SMD

RES ARRAY 510ohm 4 TRM 2RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06P043510RJTA-ND CRA06P043510RJTA
Product Name Resistor Networks, Arrays RES ARRAY 510 OHM 4 TRM 2RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details