RES ARRAY 390ohm 4 TRM 2RES SMD
390 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06P043390RJTA | CRA06P043390RJTA-ND |
| Product Name | RES ARRAY 390 OHM 4 TRM 2RES SMD | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0606, Concave |
| Resistance Range | 390 ohms | 390 ohms |
| Category / Application | General Use |