Vishay Intertechnology, Inc. RES ARRAY 33K OHM 4 TRM 2RES SMD CRA06P04333K0JTA

Description
RES ARRAY 33Kohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 33Kohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 33K OHM 4 TRM 2RES SMD - CRA06P04333K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 33K OHM 4 TRM 2RES SMD
CRA06P04333K0JTA
RES ARRAY 33K OHM 4 TRM 2RES SMD CRA06P04333K0JTA
RES ARRAY 33Kohm 4 TRM 2RES SMD

RES ARRAY 33Kohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P04333K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P04333K0JTA-ND
Resistor Networks, Arrays CRA06P04333K0JTA-ND
33k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

33k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P04333K0JTA CRA06P04333K0JTA-ND
Product Name RES ARRAY 33K OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Concave
Resistance Range 33000 ohms 33000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details