Vishay Intertechnology, Inc. RES ARRAY 330 OHM 4 TRM 2RES SMD CRA06P043330RJTA

Description
RES ARRAY 330ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 330ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 330 OHM 4 TRM 2RES SMD - CRA06P043330RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 330 OHM 4 TRM 2RES SMD
CRA06P043330RJTA
RES ARRAY 330 OHM 4 TRM 2RES SMD CRA06P043330RJTA
RES ARRAY 330ohm 4 TRM 2RES SMD

RES ARRAY 330ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P043330RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P043330RJTA-ND
Resistor Networks, Arrays CRA06P043330RJTA-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

330 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P043330RJTA CRA06P043330RJTA-ND
Product Name RES ARRAY 330 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Concave
Resistance Range 330 ohms 330 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers