30k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
RES ARRAY 30Kohm 4 TRM 2RES SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06P04330K0JTA-ND | CRA06P04330K0JTA |
| Product Name | Resistor Networks, Arrays | RES ARRAY 30K OHM 4 TRM 2RES SMD |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0606, Concave | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 30000 ohms | 30000 ohms |