Vishay Intertechnology, Inc. RES ARRAY 200K OHM 4 TRM 2RES SM CRA06P043200KJTA

Description
RES ARRAY 200Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 200Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 200K OHM 4 TRM 2RES SM - CRA06P043200KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 200K OHM 4 TRM 2RES SM
CRA06P043200KJTA
RES ARRAY 200K OHM 4 TRM 2RES SM CRA06P043200KJTA
RES ARRAY 200Kohm 4 TRM 2RES SM

RES ARRAY 200Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06P043200KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P043200KJTA-ND
Resistor Networks, Arrays CRA06P043200KJTA-ND
200k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

200k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P043200KJTA CRA06P043200KJTA-ND
Product Name RES ARRAY 200K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 200000 ohms 200000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details