Vishay Intertechnology, Inc. RES ARRAY 1.8K OHM 4 TRM 2RES SM CRA06P0431K80JTA

Description
RES ARRAY 1.8Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 1.8Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.8K OHM 4 TRM 2RES SM - CRA06P0431K80JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.8K OHM 4 TRM 2RES SM
CRA06P0431K80JTA
RES ARRAY 1.8K OHM 4 TRM 2RES SM CRA06P0431K80JTA
RES ARRAY 1.8Kohm 4 TRM 2RES SM

RES ARRAY 1.8Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06P0431K80JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P0431K80JTA-ND
Resistor Networks, Arrays CRA06P0431K80JTA-ND
1.8k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

1.8k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P0431K80JTA CRA06P0431K80JTA-ND
Product Name RES ARRAY 1.8K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 1800 ohms 1800 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers