1.6k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
RES ARRAY 1.6Kohm 4 TRM 2RES SM
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06P0431K60JTA-ND | CRA06P0431K60JTA |
| Product Name | Resistor Networks, Arrays | RES ARRAY 1.6K OHM 4 TRM 2RES SM |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0606, Concave | |
| Resistance Range | 1600 ohms | 1600 ohms |