Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06P0431K30JTA

Description
1.3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet
Description
1.3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06P0431K30JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P0431K30JTA-ND
Resistor Networks, Arrays CRA06P0431K30JTA-ND
1.3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

1.3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet
RES ARRAY 1.3K OHM 4 TRM 2RES SM - CRA06P0431K30JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.3K OHM 4 TRM 2RES SM
CRA06P0431K30JTA
RES ARRAY 1.3K OHM 4 TRM 2RES SM CRA06P0431K30JTA
RES ARRAY 1.3Kohm 4 TRM 2RES SM

RES ARRAY 1.3Kohm 4 TRM 2RES SM

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06P0431K30JTA-ND CRA06P0431K30JTA
Product Name Resistor Networks, Arrays RES ARRAY 1.3K OHM 4 TRM 2RES SM
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Resistance Range 1300 ohms 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details