Vishay Intertechnology, Inc. RES ARRAY 10K OHM 4 TRM 2RES SMD CRA06P04310K0JTA

Description
RES ARRAY 10Kohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 10Kohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 10K OHM 4 TRM 2RES SMD - CRA06P04310K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 10K OHM 4 TRM 2RES SMD
CRA06P04310K0JTA
RES ARRAY 10K OHM 4 TRM 2RES SMD CRA06P04310K0JTA
RES ARRAY 10Kohm 4 TRM 2RES SMD

RES ARRAY 10Kohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P410KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P410KTR-ND
Resistor Networks, Arrays CRA6P410KTR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

10k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P04310K0JTA CRA6P410KTR-ND
Product Name RES ARRAY 10K OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Concave
Resistance Range 10000 ohms 10000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers