Vishay Intertechnology, Inc. RES ARRAY 100 OHM 4 TRM 2RES SMD CRA06P043100RJTA

Description
RES ARRAY 100ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 100ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 100 OHM 4 TRM 2RES SMD - CRA06P043100RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 100 OHM 4 TRM 2RES SMD
CRA06P043100RJTA
RES ARRAY 100 OHM 4 TRM 2RES SMD CRA06P043100RJTA
RES ARRAY 100ohm 4 TRM 2RES SMD

RES ARRAY 100ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P043100RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P043100RJTA-ND
Resistor Networks, Arrays CRA06P043100RJTA-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

100 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P043100RJTA CRA06P043100RJTA-ND
Product Name RES ARRAY 100 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Concave
Resistance Range 100 ohms 100 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor For Linear Network Te Connectivity Sensors - 77AH7714 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details