Vishay Intertechnology, Inc. RES ARRAY 910K OHM 8TRM 4RES SMD CRA06E083910KJTA

Description
RES ARRAY 910Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 910Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 910K OHM 8TRM 4RES SMD - CRA06E083910KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 910K OHM 8TRM 4RES SMD
CRA06E083910KJTA
RES ARRAY 910K OHM 8TRM 4RES SMD CRA06E083910KJTA
RES ARRAY 910Kohm 8TRM 4RES SMD

RES ARRAY 910Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083910KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083910KJTA-ND
Resistor Networks, Arrays CRA06E083910KJTA-ND
910k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

910k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083910KJTA CRA06E083910KJTA-ND
Product Name RES ARRAY 910K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 910000 ohms 910000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details