Vishay Intertechnology, Inc. Resistor Networks & Arrays 82Kohms 2% Convex CRA06E08382K0GTA

Description
Resistor Networks & Arrays 82Kohms 2% Convex
Request a Quote
Description
Resistor Networks & Arrays 82Kohms 2% Convex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 82Kohms 2% Convex - CRA06E08382K0GTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 82Kohms 2% Convex
CRA06E08382K0GTA
Resistor Networks & Arrays 82Kohms 2% Convex CRA06E08382K0GTA
Resistor Networks & Arrays 82Kohms 2% Convex

Resistor Networks & Arrays 82Kohms 2% Convex

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06E08382K0GTA
Product Name Resistor Networks & Arrays 82Kohms 2% Convex
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details