Vishay Intertechnology, Inc. RES ARRAY 7.5K OHM 8TRM 4RES SMD CRA06E0837K50JTA

Description
RES ARRAY 7.5Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 7.5Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 7.5K OHM 8TRM 4RES SMD - CRA06E0837K50JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 7.5K OHM 8TRM 4RES SMD
CRA06E0837K50JTA
RES ARRAY 7.5K OHM 8TRM 4RES SMD CRA06E0837K50JTA
RES ARRAY 7.5Kohm 8TRM 4RES SMD

RES ARRAY 7.5Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E0837K50JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E0837K50JTA-ND
Resistor Networks, Arrays CRA06E0837K50JTA-ND
7.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

7.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E0837K50JTA CRA06E0837K50JTA-ND
Product Name RES ARRAY 7.5K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 7500 ohms 7500 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details