Vishay Precision Group Res Thick Film Array 75 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06E08375R0FTA

Description
Res Thick Film Array 75 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film Array 75 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film Array 75 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA06E08375R0FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 75 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA06E08375R0FTA
Res Thick Film Array 75 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06E08375R0FTA
Res Thick Film Array 75 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 75 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site
Resistor Networks, Arrays - CRA06E08375R0FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08375R0FTA-ND
Resistor Networks, Arrays CRA06E08375R0FTA-ND
75 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

75 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08375R0FTA CRA06E08375R0FTA-ND
Product Name Res Thick Film Array 75 Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers