Vishay Precision Group SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,68.1,1% CRA06E08368R1FTA

Description
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,6 8.1,1%
Request a Quote Datasheet
Description
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,6 8.1,1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,68.1,1% - CRA06E08368R1FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,68.1,1%
CRA06E08368R1FTA
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,68.1,1% CRA06E08368R1FTA
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,6 8.1,1%

SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,68.1,1%

Supplier's Site
Resistor Networks, Arrays - CRA06E08368R1FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08368R1FTA-ND
Resistor Networks, Arrays CRA06E08368R1FTA-ND
68.1 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

68.1 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08368R1FTA CRA06E08368R1FTA-ND
Product Name SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,68.1,1% Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details