Vishay Intertechnology, Inc. Arrays",RES ARRAY 64.9 OHM 4 RES 1206 CRA06E08364R9FTA

Description
Arrays",RES ARRAY 64.9ohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 64.9ohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 64.9 OHM 4 RES 1206
CRA06E08364R9FTA
Arrays",RES ARRAY 64.9 OHM 4 RES 1206 CRA06E08364R9FTA
Arrays",RES ARRAY 64.9ohm 4 RES 1206

Arrays",RES ARRAY 64.9ohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06E08364R9FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08364R9FTA-ND
Resistor Networks, Arrays CRA06E08364R9FTA-ND
64.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

64.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08364R9FTA CRA06E08364R9FTA-ND
Product Name Arrays",RES ARRAY 64.9 OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 64.9 ohms 64.9 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details