Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06E08362K0JTA

Description
62k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
62k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06E08362K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08362K0JTA-ND
Resistor Networks, Arrays CRA06E08362K0JTA-ND
62k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

62k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 62K OHM 8TRM 4RES SMD - CRA06E08362K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 62K OHM 8TRM 4RES SMD
CRA06E08362K0JTA
RES ARRAY 62K OHM 8TRM 4RES SMD CRA06E08362K0JTA
RES ARRAY 62Kohm 8TRM 4RES SMD

RES ARRAY 62Kohm 8TRM 4RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06E08362K0JTA-ND CRA06E08362K0JTA
Product Name Resistor Networks, Arrays RES ARRAY 62K OHM 8TRM 4RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 62000 ohms 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details