Vishay Intertechnology, Inc. RES ARRAY 620 OHM 8TRM 4RES SMD CRA06E083620RJTA

Description
RES ARRAY 620ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 620ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 620 OHM 8TRM 4RES SMD - CRA06E083620RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 620 OHM 8TRM 4RES SMD
CRA06E083620RJTA
RES ARRAY 620 OHM 8TRM 4RES SMD CRA06E083620RJTA
RES ARRAY 620ohm 8TRM 4RES SMD

RES ARRAY 620ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083620RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083620RJTA-ND
Resistor Networks, Arrays CRA06E083620RJTA-ND
620 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

620 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083620RJTA CRA06E083620RJTA-ND
Product Name RES ARRAY 620 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 620 ohms 620 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2A8TTE103J - 1052789-CN2A8TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details