Vishay Intertechnology, Inc. SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,60.4,1% CRA06E08360R4FTA

Description
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,6 0.4,1%
Request a Quote Datasheet
Description
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,6 0.4,1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,60.4,1% - CRA06E08360R4FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,60.4,1%
CRA06E08360R4FTA
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,60.4,1% CRA06E08360R4FTA
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,6 0.4,1%

SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,60.4,1%

Supplier's Site
Resistor Networks, Arrays - CRA06E08360R4FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08360R4FTA-ND
Resistor Networks, Arrays CRA06E08360R4FTA-ND
60.4 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

60.4 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08360R4FTA CRA06E08360R4FTA-ND
Product Name SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,60.4,1% Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details