Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 562ohms 1% Convex CRA06E083562RFTA

Description
Resistor Networks & Arrays 8Term 562ohms 1% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 562ohms 1% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 562ohms 1% Convex - CRA06E083562RFTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 562ohms 1% Convex
CRA06E083562RFTA
Resistor Networks & Arrays 8Term 562ohms 1% Convex CRA06E083562RFTA
Resistor Networks & Arrays 8Term 562ohms 1% Convex

Resistor Networks & Arrays 8Term 562ohms 1% Convex

Supplier's Site
Resistor Networks, Arrays - CRA06E083562RFTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083562RFTA-ND
Resistor Networks, Arrays CRA06E083562RFTA-ND
562 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

562 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083562RFTA CRA06E083562RFTA-ND
Product Name Resistor Networks & Arrays 8Term 562ohms 1% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details