Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 560ohms 5% Convex CRA06E083560RJTA

Description
Resistor Networks & Arrays 8Term 560ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 560ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 560ohms 5% Convex - CRA06E083560RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 560ohms 5% Convex
CRA06E083560RJTA
Resistor Networks & Arrays 8Term 560ohms 5% Convex CRA06E083560RJTA
Resistor Networks & Arrays 8Term 560ohms 5% Convex

Resistor Networks & Arrays 8Term 560ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA06E083560RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083560RJTA-ND
Resistor Networks, Arrays CRA06E083560RJTA-ND
560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083560RJTA CRA06E083560RJTA-ND
Product Name Resistor Networks & Arrays 8Term 560ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details