Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 54.9ohms 1% Convex CRA06E08354R9FTA

Description
Resistor Networks & Arrays 8Term 54.9ohms 1% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 54.9ohms 1% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 54.9ohms 1% Convex - CRA06E08354R9FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 54.9ohms 1% Convex
CRA06E08354R9FTA
Resistor Networks & Arrays 8Term 54.9ohms 1% Convex CRA06E08354R9FTA
Resistor Networks & Arrays 8Term 54.9ohms 1% Convex

Resistor Networks & Arrays 8Term 54.9ohms 1% Convex

Supplier's Site
Resistor Networks, Arrays - CRA06E08354R9FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08354R9FTA-ND
Resistor Networks, Arrays CRA06E08354R9FTA-ND
54.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

54.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08354R9FTA CRA06E08354R9FTA-ND
Product Name Resistor Networks & Arrays 8Term 54.9ohms 1% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details