Vishay Intertechnology, Inc. RES ARRAY 510 OHM 8TRM 4RES SMD CRA06E083510RJTA

Description
RES ARRAY 510ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 510ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 510 OHM 8TRM 4RES SMD - CRA06E083510RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 510 OHM 8TRM 4RES SMD
CRA06E083510RJTA
RES ARRAY 510 OHM 8TRM 4RES SMD CRA06E083510RJTA
RES ARRAY 510ohm 8TRM 4RES SMD

RES ARRAY 510ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083510RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083510RJTA-ND
Resistor Networks, Arrays CRA06E083510RJTA-ND
510 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

510 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083510RJTA CRA06E083510RJTA-ND
Product Name RES ARRAY 510 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms 510 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers