Vishay Intertechnology, Inc. RES ARRAY 4.7K OHM 8TRM 4RES SMD CRA06E0834K70JTA

Description
RES ARRAY 4.7Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 4.7Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4.7K OHM 8TRM 4RES SMD - CRA06E0834K70JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 4.7K OHM 8TRM 4RES SMD
CRA06E0834K70JTA
RES ARRAY 4.7K OHM 8TRM 4RES SMD CRA06E0834K70JTA
RES ARRAY 4.7Kohm 8TRM 4RES SMD

RES ARRAY 4.7Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - 541-3541-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-3541-2-ND
Resistor Networks, Arrays 541-3541-2-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E0834K70JTA 541-3541-2-ND
Product Name RES ARRAY 4.7K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms 4700 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details