Vishay Intertechnology, Inc. Resistor Networks & Arrays 470ohms 5% Convex SCALLOPED CRA06E083470RJTA

Description
Resistor Networks & Arrays 470ohms 5% Convex SCALLOPED
Request a Quote Datasheet
Description
Resistor Networks & Arrays 470ohms 5% Convex SCALLOPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 470ohms 5% Convex SCALLOPED - CRA06E083470RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 470ohms 5% Convex SCALLOPED
CRA06E083470RJTA
Resistor Networks & Arrays 470ohms 5% Convex SCALLOPED CRA06E083470RJTA
Resistor Networks & Arrays 470ohms 5% Convex SCALLOPED

Resistor Networks & Arrays 470ohms 5% Convex SCALLOPED

Supplier's Site
Resistor Networks, Arrays - CRA06E083470RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083470RJTA-ND
Resistor Networks, Arrays CRA06E083470RJTA-ND
470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083470RJTA CRA06E083470RJTA-ND
Product Name Resistor Networks & Arrays 470ohms 5% Convex SCALLOPED Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers