Vishay Intertechnology, Inc. Arrays",RES ARRAY 45.3K OHM 4 RES 1206 CRA06E08345K3FTA

Description
Arrays",RES ARRAY 45.3Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 45.3Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 45.3K OHM 4 RES 1206
CRA06E08345K3FTA
Arrays",RES ARRAY 45.3K OHM 4 RES 1206 CRA06E08345K3FTA
Arrays",RES ARRAY 45.3Kohm 4 RES 1206

Arrays",RES ARRAY 45.3Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06E08345K3FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08345K3FTA-ND
Resistor Networks, Arrays CRA06E08345K3FTA-ND
45.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

45.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08345K3FTA CRA06E08345K3FTA-ND
Product Name Arrays",RES ARRAY 45.3K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 45300 ohms 45300 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers