Vishay Intertechnology, Inc. RES ARRAY 43 OHM 8TRM 4RES SMD CRA06E08343R0JTA

Description
RES ARRAY 43ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 43ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 43 OHM 8TRM 4RES SMD - CRA06E08343R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 43 OHM 8TRM 4RES SMD
CRA06E08343R0JTA
RES ARRAY 43 OHM 8TRM 4RES SMD CRA06E08343R0JTA
RES ARRAY 43ohm 8TRM 4RES SMD

RES ARRAY 43ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E08343R0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08343R0JTA-ND
Resistor Networks, Arrays CRA06E08343R0JTA-ND
43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08343R0JTA CRA06E08343R0JTA-ND
Product Name RES ARRAY 43 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43 ohms 43 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE103J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details