Vishay Intertechnology, Inc. RES ARRAY 39 OHM 8TRM 4RES SMD CRA06E08339R0JTA

Description
RES ARRAY 39ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 39ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 39 OHM 8TRM 4RES SMD - CRA06E08339R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 39 OHM 8TRM 4RES SMD
CRA06E08339R0JTA
RES ARRAY 39 OHM 8TRM 4RES SMD CRA06E08339R0JTA
RES ARRAY 39ohm 8TRM 4RES SMD

RES ARRAY 39ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E08339R0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08339R0JTA-ND
Resistor Networks, Arrays CRA06E08339R0JTA-ND
39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08339R0JTA CRA06E08339R0JTA-ND
Product Name RES ARRAY 39 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 39 ohms 39 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details