Vishay Intertechnology, Inc. RES ARRAY 390 OHM 8TRM 4RES SMD CRA06E083390RJTA

Description
RES ARRAY 390ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 390ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 390 OHM 8TRM 4RES SMD - CRA06E083390RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 390 OHM 8TRM 4RES SMD
CRA06E083390RJTA
RES ARRAY 390 OHM 8TRM 4RES SMD CRA06E083390RJTA
RES ARRAY 390ohm 8TRM 4RES SMD

RES ARRAY 390ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083390RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083390RJTA-ND
Resistor Networks, Arrays CRA06E083390RJTA-ND
390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083390RJTA CRA06E083390RJTA-ND
Product Name RES ARRAY 390 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 390 ohms 390 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details