Vishay Intertechnology, Inc. RES ARRAY 36 OHM 8TRM 4RES SMD CRA06E08336R0JTA

Description
RES ARRAY 36ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 36ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 36 OHM 8TRM 4RES SMD - CRA06E08336R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 36 OHM 8TRM 4RES SMD
CRA06E08336R0JTA
RES ARRAY 36 OHM 8TRM 4RES SMD CRA06E08336R0JTA
RES ARRAY 36ohm 8TRM 4RES SMD

RES ARRAY 36ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E08336R0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08336R0JTA-ND
Resistor Networks, Arrays CRA06E08336R0JTA-ND
36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08336R0JTA CRA06E08336R0JTA-ND
Product Name RES ARRAY 36 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 36 ohms 36 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers