RES ARRAY 4 RES 33 OHM 1206 Product overview: CRA06E08333R0JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06E08333R0JTA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 804610-CRA06E08333R0
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Part Status: Last Time Buy
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Manufacturer Package: 1206 (3216 Metric), Convex, Long Side Terminals
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Thick Film Resistor ArraySeries:CRA06E; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Ratin...
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CRA06E08333R0JTA | 804610-CRA06E08333R0JTA | 541-3540-2-ND | CRA06E08333R0JTA |
| Product Name | 33 OHM Resistor | Resistor Networks, Arrays - CRA06E08333R0JTA | Resistor Networks, Arrays | Thick Film Resistor ArraySeries:CRA06E; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Ratin... |
| Mounting / Packaging | 1206 (3216 Metric), Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Standards and Certifications | RoHS | |||
| Configuration | Chip Array | Chip Array | Chip Array | |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |