Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 330ohms 5% Convex CRA06E083330RJTA

Description
Resistor Networks & Arrays 8Term 330ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 330ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 330ohms 5% Convex - CRA06E083330RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 330ohms 5% Convex
CRA06E083330RJTA
Resistor Networks & Arrays 8Term 330ohms 5% Convex CRA06E083330RJTA
Resistor Networks & Arrays 8Term 330ohms 5% Convex

Resistor Networks & Arrays 8Term 330ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA06E083330RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083330RJTA-ND
Resistor Networks, Arrays CRA06E083330RJTA-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083330RJTA CRA06E083330RJTA-ND
Product Name Resistor Networks & Arrays 8Term 330ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details