Vishay Intertechnology, Inc. RES ARRAY 2.4K OHM 8TRM 4RES SMD CRA06E0832K40JTA

Description
RES ARRAY 2.4Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 2.4Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 2.4K OHM 8TRM 4RES SMD - CRA06E0832K40JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 2.4K OHM 8TRM 4RES SMD
CRA06E0832K40JTA
RES ARRAY 2.4K OHM 8TRM 4RES SMD CRA06E0832K40JTA
RES ARRAY 2.4Kohm 8TRM 4RES SMD

RES ARRAY 2.4Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E0832K40JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E0832K40JTA-ND
Resistor Networks, Arrays CRA06E0832K40JTA-ND
2.4k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

2.4k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E0832K40JTA CRA06E0832K40JTA-ND
Product Name RES ARRAY 2.4K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2400 ohms 2400 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers