Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 270ohms 5% Convex CRA06E083270RJTA

Description
Resistor Networks & Arrays 8Term 270ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 270ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 270ohms 5% Convex - CRA06E083270RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 270ohms 5% Convex
CRA06E083270RJTA
Resistor Networks & Arrays 8Term 270ohms 5% Convex CRA06E083270RJTA
Resistor Networks & Arrays 8Term 270ohms 5% Convex

Resistor Networks & Arrays 8Term 270ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA06E083270RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083270RJTA-ND
Resistor Networks, Arrays CRA06E083270RJTA-ND
270 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

270 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083270RJTA CRA06E083270RJTA-ND
Product Name Resistor Networks & Arrays 8Term 270ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details