Vishay Intertechnology, Inc. Arrays",RES ARRAY 24.9K OHM 4 RES 1206 CRA06E08324K9FTA

Description
Arrays",RES ARRAY 24.9Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 24.9Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 24.9K OHM 4 RES 1206
CRA06E08324K9FTA
Arrays",RES ARRAY 24.9K OHM 4 RES 1206 CRA06E08324K9FTA
Arrays",RES ARRAY 24.9Kohm 4 RES 1206

Arrays",RES ARRAY 24.9Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06E08324K9FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08324K9FTA-ND
Resistor Networks, Arrays CRA06E08324K9FTA-ND
24.9k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

24.9k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08324K9FTA CRA06E08324K9FTA-ND
Product Name Arrays",RES ARRAY 24.9K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24900 ohms 24900 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details