Vishay Intertechnology, Inc. RES ARRAY 24K OHM 8TRM 4RES SMD CRA06E08324K0JTA

Description
RES ARRAY 24Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 24Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 24K OHM 8TRM 4RES SMD - CRA06E08324K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 24K OHM 8TRM 4RES SMD
CRA06E08324K0JTA
RES ARRAY 24K OHM 8TRM 4RES SMD CRA06E08324K0JTA
RES ARRAY 24Kohm 8TRM 4RES SMD

RES ARRAY 24Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E08324K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08324K0JTA-ND
Resistor Networks, Arrays CRA06E08324K0JTA-ND
24k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

24k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08324K0JTA CRA06E08324K0JTA-ND
Product Name RES ARRAY 24K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms 24000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details