Vishay Intertechnology, Inc. Arrays",RES ARRAY 22.1 OHM 4 RES 1206 CRA06E08322R1FTA

Description
Arrays",RES ARRAY 22.1ohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 22.1ohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 22.1 OHM 4 RES 1206
CRA06E08322R1FTA
Arrays",RES ARRAY 22.1 OHM 4 RES 1206 CRA06E08322R1FTA
Arrays",RES ARRAY 22.1ohm 4 RES 1206

Arrays",RES ARRAY 22.1ohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06E08322R1FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08322R1FTA-ND
Resistor Networks, Arrays CRA06E08322R1FTA-ND
22.1 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22.1 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08322R1FTA CRA06E08322R1FTA-ND
Product Name Arrays",RES ARRAY 22.1 OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 22.1 ohms 22.1 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers