Vishay Intertechnology, Inc. RES ARRAY 1.5K OHM 8TRM 4RES SMD CRA06E0831K50JTA

Description
RES ARRAY 1.5Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 1.5Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.5K OHM 8TRM 4RES SMD - CRA06E0831K50JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.5K OHM 8TRM 4RES SMD
CRA06E0831K50JTA
RES ARRAY 1.5K OHM 8TRM 4RES SMD CRA06E0831K50JTA
RES ARRAY 1.5Kohm 8TRM 4RES SMD

RES ARRAY 1.5Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E0831K50JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E0831K50JTA-ND
Resistor Networks, Arrays CRA06E0831K50JTA-ND
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E0831K50JTA CRA06E0831K50JTA-ND
Product Name RES ARRAY 1.5K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1500 ohms 1500 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details